Phoenix Contact 1225405
- 收藏
- 对比
添加到询价列表
1225405详情
Phoenix Contact 1225405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
0个相似型号
1225405拓展信息








哦! 它是空的。