Phoenix Contact 1332124
- 收藏
- 对比
添加到询价列表
1332124详情
Phoenix Contact 1332124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
0.5
Material of contact surface
Gold
Pollution degree
2
Overvoltage category
III
0个相似型号
1332124拓展信息


















哦! 它是空的。