Phoenix Contact 1346556
- 收藏
- 对比
1346556详情
Phoenix Contact 1346556重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
For Use With/Related Products
Heavycon® M Modules
Ambient temperature
125 - 125
Locking mechanism
Other
Degree of protection (IP), mounted
IP66
Inflammability class of insulation material according to with UL94
V0
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
系列
HEAVYCON®
配件类型
带固定绳的盖子
规格说明
Locking Clip (2)
产品类别
Phoenix Contact
评级结果
IP66 - Dust Tight, Water Resistant
1346556拓展信息








哦! 它是空的。