Phoenix Contact 1382960
- 收藏
- 对比
添加到询价列表
1382960详情
Phoenix Contact 1382960重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
68 - 72
With light source
有
可调节性
Swivelling
0个相似型号
1382960拓展信息








哦! 它是空的。