Phoenix Contact 1400418
- 收藏
- 对比
1400418详情
Phoenix Contact 1400418重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - -10
Degree of protection (IP)
IP65
Material of contact surface
Other
Unit Weight
2.458595 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1400418拓展信息








哦! 它是空的。