Phoenix Contact 1404884
- 收藏
- 对比
1404884详情
Phoenix Contact 1404884重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Phoenix Contact
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Permitted cable outer temperature after assembling without vibration
-25 - 80
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Unit Weight
1.271 lbs
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1404884拓展信息








哦! 它是空的。