Phoenix Contact 1405031
- 收藏
- 对比
1405031
1894-1405031
集成电路(IC)
--
大陆
立即发货

Modular Connectors / Ethernet Connectors VS-A-F-IP67-OLOGO
1最小包装量--
1405031详情
Phoenix Contact 1405031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1405031
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.83
Unit Weight
0.220110 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Phoenix Contact
RoHS
Details
子类别
Modular Connectors / Ethernet Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
1405031拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。