Phoenix Contact 1406426
- 收藏
- 对比
1406426详情
Phoenix Contact 1406426重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 90
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - 90
Material of contact surface
Au
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1406426拓展信息








哦! 它是空的。