Phoenix Contact 1408002
- 收藏
- 对比
1408002详情
Phoenix Contact 1408002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Degree of protection (IP)
IP65
Permitted cable outer temperature during assembling/handling
-25 - -25
Rated current In
4
Unit Weight
0.367414 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
系列
*
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1408002拓展信息








哦! 它是空的。