Phoenix Contact 1408632
- 收藏
- 对比
1408632详情
Phoenix Contact 1408632重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
Cable Types
Round
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
1
Permitted cable outer temperature during assembling/handling
-25 - 90
Material of contact surface
Au
系列
-
连接器类型
Circular 04 pos Male, Right Angle to RJ45, 8p4c
颜色
Green
屏蔽/屏蔽
Shielded
使用方法
Cat5, Industrial Environments
长度
Configurable
1408632拓展信息








哦! 它是空的。