Phoenix Contact 1411400
- 收藏
- 对比
1411400
1894-1411400
配件
--
大陆
立即发货

1411400 datasheet pdf and Accessories product details from Phoenix Contact stock available at utmel
1最小包装量--
1411400详情
Phoenix Contact 1411400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polybutylene Terephthalate (PBT)
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
For Use With/Related Products
QPD Quickon Connectors
Ambient temperature
100 - 100
Locking mechanism
Other
Degree of protection (IP), mounted
IP66
Inflammability class of insulation material according to with UL94
V0
Unit Weight
0.802871 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
系列
QPD
零件状态
活跃
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
-
配件类型
Cap (Cover), Protective
产品类别
圆形公制连接器
特征
-
产品类别
圆形公制连接器
知识产权评级
IP66
1411400拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。