Phoenix Contact 1412887
- 收藏
- 对比
1412887详情
Phoenix Contact 1412887重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA3-01
Manufacturer
ABB
Flame retardant
Other
Permitted cable outer temperature after assembling without vibration
-50 - 105
Material core insulation
Other
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
5.2
Nominal cross section conductor
0.34
Material outer sheath
Other
Unit Weight
0.783787 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1412887拓展信息








哦! 它是空的。