Phoenix Contact 1413447
- 收藏
- 对比
1413447
1894-1413447
电缆组件
--
大陆
立即发货

Ethernet Cables / Networking Cables VS-M12MS-IP67/B- 94C-LI/2,0
1最小包装量--
1413447详情
Phoenix Contact 1413447重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
Jacket Material
Polyurethane (PUR)
Manufacturer Part Number
1413447
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.84
子类别
电缆组件
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
知识产权评级
IP67
1413447拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。