Phoenix Contact 1417491
- 收藏
- 对比
1417491详情
Phoenix Contact 1417491重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.25
Permitted cable outer temperature during assembling/handling
-20 - 60
Outer diameter approx.
6.5
Screen over stranding element
Other
Category
5
Nominal cross section conductor
0.34
Screen over stranding
Other
1417491拓展信息








哦! 它是空的。