Phoenix Contact 1417714
- 收藏
- 对比
1417714
1894-1417714
圆形连接器
--
大陆
立即发货

Plug-in connector for plug-in building installation
1最小包装量--
1417714详情
Phoenix Contact 1417714重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Degree of protection (IP)
IP66
With strain relief
有
Rated surge voltage
6
Unit Weight
3.876608 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
Circular Connectors
产品类别
圆形公制连接器
产品类别
圆形公制连接器
1417714拓展信息








哦! 它是空的。