Phoenix Contact 1419609
- 收藏
- 对比
1419609
1894-1419609
电缆组件
--
大陆
立即发货

Passive sensor-actuator interface (with cable)
1最小包装量--
1419609详情
Phoenix Contact 1419609重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Material of contact surface
Gold
Pollution degree
2
Explosion safety category for gas
Other
Explosion safety category for dust
Other
Unit Weight
0.105822 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1419609拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。