Phoenix Contact 1421505
- 收藏
- 对比
1421505
1894-1421505
集成电路(IC)
--
大陆
立即发货

D-Sub Standard Connectors CUC-DSI-Y1STZ- A/DSLSA15:50
1最小包装量--
1421505详情
Phoenix Contact 1421505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1421505
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.68
Unit Weight
0.540750 oz
Factory Pack QuantityFactory Pack Quantity
50
Brand
Phoenix Contact
RoHS
Details
Filtered
Unfiltered
连接器类型
D 超微型连接器
子类别
D-Sub Connectors
Reach合规守则
compliant
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
1421505拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。