Phoenix Contact 1423141
- 收藏
- 对比
1423141
1894-1423141
集成电路(IC)
--
大陆
立即发货

Ethernet Cables / Networking Cables NBC-FSD/11,5- 937/FSD SCO
1最小包装量--
1423141详情
Phoenix Contact 1423141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1423141
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.84
Unit Weight
1.687 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Phoenix Contact
RoHS
Details
子类别
电缆组件
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
1423141拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。