Phoenix Contact 1424428
- 收藏
- 对比
1424428
1894-1424428
电缆组件
--
大陆
立即发货

Phoenix Contact Bussysteemkabel SAC - 1424428
1最小包装量--
1424428详情
Phoenix Contact 1424428重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - -20
Degree of protection (IP)
IP65
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1424428拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。