Phoenix Contact 1424757
- 收藏
- 对比
1424757
1894-1424757
集成电路(IC)
--
大陆
立即发货

Ethernet Cables / Networking Cables NBC-MSD/ 6,0-93K/ MSD SCO
1最小包装量--
1424757详情
Phoenix Contact 1424757重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1424757
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
Rated current In
4
Permitted cable outer temperature during assembling/handling
-40 - -40
类型
Cat 5
Reach合规守则
not_compliant
连接器支持类型
CABLE ASSEMBLY
知识产权评级
IP67
1424757拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。