Phoenix Contact 1425149
- 收藏
- 对比
1425149详情
Phoenix Contact 1425149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Degree of protection (IP)
IP65
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
类型
总线系统电缆
子类别
电缆组件
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
1425149拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact








哦! 它是空的。