Phoenix Contact 1449262
- 收藏
- 对比
1449262详情
Phoenix Contact 1449262重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
Unit Weight
2.010969 oz
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Brand
Phoenix Contact
Manufacturer
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1449262拓展信息








哦! 它是空的。