Phoenix Contact 1526363
- 收藏
- 对比
1526363详情
Phoenix Contact 1526363重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Phoenix Contact
Degree of protection (IP)
IP65
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Phoenix Contact
Material of contact surface
Other
Permitted cable outer temperature during assembling/handling
-25 - -25
RoHS
Details
Unit Weight
3.306581 oz
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1526363拓展信息








哦! 它是空的。