Phoenix Contact 1527812
- 收藏
- 对比
1527812详情
Phoenix Contact 1527812重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
Unit Weight
5.040649 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
系列
*
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1527812拓展信息








哦! 它是空的。