Phoenix Contact 1562181
- 收藏
- 对比
1562181详情
Phoenix Contact 1562181重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
Unit Weight
10.780781 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1562181拓展信息








哦! 它是空的。