Phoenix Contact 1585663
- 收藏
- 对比
1585663详情
Phoenix Contact 1585663重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
Termination Method
Crimp
Contact Materials
Copper Alloy
Type of electric connection
压接
Ambient temperature
125 - 125
Diameter plug-in contact
2.5
Material of contact surface
Gold
Material contact
Other copper alloys
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
系列
HEAVYCON® CK 2.5-ED
类型
Machined
性别
Male
子类别
Circular Connectors
触点表面处理
-
线规
22-26 AWG
配件类型
Turned Crimp Contact
触点终端
Crimp
产品类别
圆形公制连接器
销钉或插座
Pin
产品类别
圆形公制连接器
触点表面处理厚度
-
1585663拓展信息









哦! 它是空的。