Phoenix Contact 15MA300
- 收藏
- 对比
15MA300
1894-15MA300
集成电路(IC)
--
大陆
立即发货

15MA300 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
15MA300详情
Phoenix Contact 15MA300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
1
Manufacturer Part Number
15MA300
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
O-MUPM-D1
Risk Rank
5.64
Package Body Material
METAL
Package Shape
ROUND
Package Style
POST/STUD MOUNT
ECCN 代码
EAR99
端子位置
UPPER
终端形式
SOLDER LUG
Reach合规守则
unknown
JESD-30代码
O-MUPM-D1
资历状况
不合格
二极管类型
接收电极
15MA300拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。