Phoenix Contact 1628025
- 收藏
- 对比
1628025详情
Phoenix Contact 1628025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
20
Nominal voltage
250
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
Jacket Material
Thermoplastic Elastomer (TPE)
子类别
电缆组件
产品类别
特种电缆
产品类别
特种电缆
知识产权评级
IP44
1628025拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact








哦! 它是空的。