Phoenix Contact 1704041
- 收藏
- 对比
1704041详情
Phoenix Contact 1704041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
12
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material contact
Copper
Connectable conductor cross section solid-core
0.2 - 2.5
Inflammability class of insulation material according to with UL94
V0
Rohs Code
有
Manufacturer Part Number
1704041
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.44
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
1704041拓展信息








哦! 它是空的。