Phoenix Contact 1708526
- 收藏
- 对比
1708526
1894-1708526
端子块 - 面板安装
--
大陆
立即发货

Pluggable Terminal Blocks PTDA 2,5/ 3-PH- 5,0 MC BD2: -S
1最小包装量--
1708526详情
Phoenix Contact 1708526重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
50
Unit Weight
0.189562 oz
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Type of electric connection
弹簧夹连接
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
系列
PTDA
连接方法
Push-In
1708526拓展信息








哦! 它是空的。