Phoenix Contact 1714245
- 收藏
- 对比
1714245详情
Phoenix Contact 1714245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section multi-wired
0.2 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 2.5
Unit Weight
0.172842 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
系列
PTDA
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1714245拓展信息


















哦! 它是空的。