Phoenix Contact 1715275
- 收藏
- 对比
1715275
1894-1715275
无类别的
--
大陆
立即发货

Phoenix Contact Printplaatconnectoren MSTBT 2, 5/ 3-ST BU BDWH: 19-21 - 1715275
1最小包装量--
1715275详情
Phoenix Contact 1715275重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
压接
Ambient temperature
-25 - 125
Rated current In
26
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
Connectable conductor cross section solid-core
0.5 - 2.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
接线板
房屋颜色
Blue
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
1715275拓展信息







哦! 它是空的。