Phoenix Contact 1753844
- 收藏
- 对比
1753844详情
Phoenix Contact 1753844重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Unit Weight
0.194007 oz
Factory Pack QuantityFactory Pack Quantity
140
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
Prototyping
产品类别
Breadboards, Protoboards and Accessories
产品类别
PCBs & Breadboards
1753844拓展信息








哦! 它是空的。