Phoenix Contact 1780901
- 收藏
- 对比
1780901
1894-1780901
集成电路(IC)
--
大陆
立即发货

Pluggable Terminal Blocks MCV 1,5/ 3-G- 3,5 P20 THRR32
1最小包装量--
1780901详情
Phoenix Contact 1780901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1780901
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.32
Type of electric connection
Other
Packaging type
Roll
Material of contact surface
Tin
Type of fastening
Other
Inflammability class of insulation material according to with UL94
V0
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
1780901拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。