Phoenix Contact 1783490
- 收藏
- 对比
1783490详情
Phoenix Contact 1783490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 6
Type of electric connection
Screw connection
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Connectable conductor cross section multi-wired
0.2 - 2.5
Pollution degree
2
Degree of protection (IP), mounted
Other
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.2 - 10
Unit Weight
0.116404 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
性别
Female
子类别
接线板
触点样式
Socket
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1783490拓展信息


















哦! 它是空的。