Phoenix Contact 1784017
- 收藏
- 对比
1784017详情
Phoenix Contact 1784017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Material contact
Copper
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 10
Unit Weight
0.693028 oz
RoHS
Details
系列
PC
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
1784017拓展信息


















哦! 它是空的。