Phoenix Contact 1804178
- 收藏
- 对比
1804178详情
Phoenix Contact 1804178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 16
Rated surge voltage
4
Overvoltage category
III
Pollution degree
2
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 16
Rated current In
76
Packaging type
Carton (box)
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 16
Unit Weight
1.273319 oz
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
接线板
产品类别
固定式接线端子
连接方法
Push-Lock Spring
产品
固定式接线端子
产品类别
固定式接线端子
1804178拓展信息


















哦! 它是空的。