Phoenix Contact 1820712
- 收藏
- 对比
1820712
1894-1820712
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
1820712详情
Phoenix Contact 1820712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
6
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
2.5
子类别
接线板
螺距
2.5 mm
产品类别
可插拔接线端子
1820712拓展信息

















哦! 它是空的。