Phoenix Contact 1839295
- 收藏
- 对比
1839295详情
Phoenix Contact 1839295重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Type of electric connection
Other
Rated current In
6
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
2.5
系列
PTSM
子类别
接线板
房屋颜色
White
产品类别
可插拔接线端子
1839295拓展信息








哦! 它是空的。