Phoenix Contact 1839664
- 收藏
- 对比
1839664
1894-1839664
端子板 - 线对板
--
大陆
立即发货

Fixed Terminal Blocks MC 0,5/ 2-G-2,5 GY
1最小包装量--
1839664详情
Phoenix Contact 1839664重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
50
Unit Weight
0.017778 oz
Rated current In
4
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
系列
MC
产品
固定式接线端子
1839664拓展信息

















哦! 它是空的。