注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥40.187105
10
¥37.912364
100
¥35.766381
500
¥33.741869
1000
¥31.831951
Phoenix Contact 1842994
- 收藏
- 对比
¥
总价: ¥
1842994详情
Phoenix Contact 1842994重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Type of electric connection
Screw connection
Rated current In
12
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
房屋颜色
Black
1842994拓展信息

















哦! 它是空的。