Phoenix Contact 1859385
- 收藏
- 对比
1859385
1894-1859385
端子板 - 线对板
--
大陆
立即发货

Fixed Terminal Blocks SAMPLE MC 0,5/14-G- 2,54P20 THR
1最小包装量--
1859385详情
Phoenix Contact 1859385重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
5
Unit Weight
0.093476 oz
Type of electric connection
Other
Rated current In
6
Material of contact surface
Gold
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
2.5
系列
MC
产品
固定式接线端子
1859385拓展信息

















哦! 它是空的。