Phoenix Contact 1859686
- 收藏
- 对比
1859686
1894-1859686
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
1859686详情
Phoenix Contact 1859686重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
Type of electric connection
Other
Rated current In
6
Material of contact surface
Gold
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
2.5
系列
DMC
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
1859686拓展信息

















哦! 它是空的。