Phoenix Contact 1859738
- 收藏
- 对比
1859738
1894-1859738
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
1859738详情
Phoenix Contact 1859738重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
Type of electric connection
Other
Packaging type
Carton (box)
Material of contact surface
Gold
Type of fastening
Other
Inflammability class of insulation material according to with UL94
Other
系列
DMC
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
1859738拓展信息

















哦! 它是空的。