Phoenix Contact 1897953
- 收藏
- 对比
1897953
1894-1897953
无类别的
--
大陆
立即发货

Phoenix Contact Printplaat-basiselementen MCV 1, 5/ 2-G-3, 81 GY - 1897953
1最小包装量--
1897953详情
Phoenix Contact 1897953重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Compliant
Type of electric connection
Other
Packaging type
Carton (box)
Material of contact surface
Tin
Type of fastening
Other
Inflammability class of insulation material according to with UL94
V0
房屋颜色
Grey
1897953拓展信息







哦! 它是空的。