Phoenix Contact 1899003 - DFK-MSTBA 2,5/ 4-GF-5,08
- 收藏
- 对比
1899003 - DFK-MSTBA 2,5/ 4-GF-5,08
1894-1899003 - DFK-MSTBA 2,5/ 4-GF-5,08
无类别的
--
大陆
立即发货

1899003 - DFK-MSTBA 2,5/ 4-GF-5,08 datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
1899003 - DFK-MSTBA 2,5/ 4-GF-5,08详情
Phoenix Contact 1899003 - DFK-MSTBA 2,5/ 4-GF-5,08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
21
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911521KN106D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
1899003 - DFK-MSTBA 2,5/ 4-GF-5,08拓展信息







哦! 它是空的。