Phoenix Contact 2729-300P
- 收藏
- 对比
2729-300P
1894-2729-300P
无类别的
--
大陆
立即发货

2729-300P datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
2729-300P详情
Phoenix Contact 2729-300P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Switch Configuration
OFF (ON)
Supplier Package
DIP
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
表面贴装
Package Description
MODULE(UNSPEC)
Rohs Code
有
Manufacturer Part Number
2729-300P
Manufacturer
Microsemi Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.84
操作温度
-30 to 85 °C
无铅代码
无
Reach合规守则
compliant
引脚数量
12
2729-300P拓展信息







哦! 它是空的。