注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥44.623489
10
¥42.09763
100
¥39.714746
500
¥37.466741
1000
¥35.345983
Phoenix Contact 2750374
- 收藏
- 对比
2750374
1894-2750374
集成电路(IC)
--
大陆
立即发货

Fuses with Leads (Through Hole) Replacement fuse INTERBUS
--最小包装量--
¥
总价: ¥
2750374详情
Phoenix Contact 2750374重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2750374
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.36
Manufacturer Series
2750374
Unit Weight
0.022928 oz
Part # Aliases
IBS_TR5_4AT IBSTR54AT
Brand
Phoenix Contact
RoHS
Details
子类别
Fuses
Reach合规守则
compliant
电路保护类型
ELECTRIC FUSE
产品类别
Fuses with Leads - Through Hole
2750374拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact






哦! 它是空的。