Phoenix Contact 2895653
- 收藏
- 对比
2895653
1894-2895653
无类别的
--
大陆
立即发货

2895653 Phoenix Contact S-MAX 5012 VLC MWX ETH
1最小包装量--
2895653详情
Phoenix Contact 2895653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
6.999837 kg
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
2895653拓展信息







哦! 它是空的。