Phoenix Contact 2901431
- 收藏
- 对比
2901431详情
Phoenix Contact 2901431重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Voltage type for actuating
AC
Rail mounting possible
有
With detachable clamps
有
Model
Basic device
Maximum Operating Temperature
+ 55 C
Unit Weight
3.523869 oz
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
Controllers
深度
113.6
产品类别
Controllers
产品类别
Specialty Controllers
知识产权评级
IP20
宽度
22.5
高度
112
2901431拓展信息








哦! 它是空的。